EN
  • EN
  • DE

SG55450BJ

Part No SG55450BJ
Manufacturer Panasonic
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025800-SG55450BJ
Categories OEM Parts( S )
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG55450BJ CAD Model

Description

The SG55450BJ is a high-side power switch IC manufactured by Panasonic. It is designed to protect electronic circuits from overcurrent, overvoltage, and short-circuit conditions. It's commonly used in automotive, industrial, and consumer electronics applications where reliable power protection is crucial.

Applications:

  • Automotive Electronics: Protecting automotive electronic systems from electrical faults.
  • Industrial Equipment: Safeguarding industrial control systems and power supplies.
  • Consumer Electronics: Protecting power supplies and sensitive circuits in TVs, audio equipment, and other consumer devices.
  • Motor Control: Providing overcurrent and short-circuit protection for motor drive circuits.
  • Power Distribution: Protecting power distribution lines from excessive current.

Features:

  • Overcurrent Protection: Limits the output current to a safe level during overcurrent conditions.
  • Overvoltage Protection: Protects the load from excessive voltage spikes.
  • Short-Circuit Protection: Automatically shuts down the output in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Diagnostic Output: Provides a status output indicating fault conditions.

Benefits:

  • Improved Reliability: Protects electronic circuits from damage due to electrical faults.
  • Reduced Downtime: Prevents equipment failures due to overcurrent, overvoltage, or short circuits.
  • Simplified Design: Reduces the need for discrete protection components, simplifying circuit design.
  • Enhanced Safety: Improves the safety of electronic equipment by preventing electrical hazards.
  • Cost-Effective: Provides a cost-effective solution for power protection.

Additional Details:

The SG55450BJ typically requires a few external components for setting the current limit and providing filtering. The device is housed in a small surface-mount package. Detailed information about the device's pinout, electrical characteristics, timing diagrams, and application notes can be found in the datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Lowest to $2.6115
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess