Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr TE Connectivity
Package Bulk
Product Status Active
Accessory Type Magnetic Mounts
Base Product Number GM8
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8505.19.3000
Win Source Part Number 533952-GM8USM15
Ultra Librarian 3D Model Ultra Librarian GM8USM15 CAD Model

Description

The 459570 is a magnetic mount accessory designed for use with RF and wireless products.

  • Manufacturer: TE Connectivity
  • Description: magnetic mount
  • Package: bulk
  • Status: active

You May Also Be Interested in

Pulse
ANTENNA CABLE LM MAG MT
Need more? Email Us
ECAD model for LMMMDS
Pulse
ANTENNA CABLE PO MAG MT
Need more? Email Us
ECAD model for POMM
Pulse
ANTENNA CABLE LM MAG MT
Need more? Email Us
ECAD model for LMMMFME
Pulse
ANTENNA CABLE LM TLP MT
Need more? Email Us
ECAD model for LMTLPDS
Pulse
ANTENNA NMOKHF W-SMA MALE
Need more? Email Us
ECAD model for NMOKHF200SMAI
Pulse
ANTENNA CABLE LM MAG MT
Need more? Email Us
ECAD model for LMMMPL
Pulse
ANT CABLE NMO MNT 17' RG58UD SMA
Need more? Email Us
ECAD model for NMOKHFUDSMA
Pulse
ANTENNA CABLE NMO MAG MT
Need more? Email Us
ECAD model for NMOMMBNC
Pulse
ANT CABLE NMO MT 17' UD SMA M
Need more? Email Us
ECAD model for NMOKUDSMAI

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention