EN
  • EN
  • DE

PAN3013

Part No PAN3013
Manufacturer Panasonic
Catalog OEM Parts (O - R)
Description Panasonic IoT solution module – Robotics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8473300002, 8473300002
Win Source Part Number 1083894-PAN3013
Categories OEM Parts(O-R)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAN3013 CAD Model

Description

The PAN3013 is a CMOS integrated circuit designed as a single chip image sensor. Manufactured by Panasonic, it is commonly used in optical navigation applications, such as computer mice. This sensor detects movement by capturing changes in the surface texture beneath it.

Applications

  • Optical Mice: Primary application, used to track movement and translate it into cursor movement on a screen.
  • Optical Trackballs: Integrated into trackball devices for cursor control.
  • Optical Scanners: Used as an image sensor in small-scale scanning devices.
  • Optical Measurement Devices: Integrated into devices measuring small displacements or movements.

Features

  • CMOS Image Sensor: High-resolution CMOS image sensor for detailed surface texture capture.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in wireless mice.
  • High-Speed Data Output: Provides rapid data output for precise movement tracking.
  • Integrated Signal Processing: Includes integrated circuits for signal processing and data translation.
  • Compact Package: Small form factor for easy integration into compact devices.

Benefits

  • Precise Tracking: Enables precise and accurate cursor movement.
  • Extended Battery Life: Low power consumption extends battery life in wireless devices.
  • High Reliability: Robust design ensures reliable performance over a long lifespan.
  • Easy Integration: Compact package simplifies integration into various device designs.
  • Cost-Effective: Provides a cost-effective solution for optical navigation.

Additional Details

The PAN3013 operates by capturing sequential images of the surface beneath it. The integrated signal processing analyzes the changes in these images to determine the direction and magnitude of the movement. The sensor communicates with the host device (e.g., a computer) via a standard interface, such as USB. The resolution and speed of the sensor are critical parameters for achieving accurate and responsive cursor control. Proper lens and illumination are also necessary to ensure optimal performance. Refer to Panasonic's datasheet for detailed specifications, application notes, and recommended circuit designs.

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Chilisin
Lowest to $0.0084
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Realtek
Lowest to $1.6320
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7236 $59.4472
5+ $24.3887 $121.9435
8+ $23.6264 $189.0112
11+ $22.8644 $251.5084
14+ $22.1022 $309.4308
18+ $19.8158 $356.6844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
In Stock: 500 pieces Factory Stock: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess