EN
  • EN
  • DE

TH12FV

Part No TH12FV
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 365276-TH12FV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH12FV CAD Model

Description

The TH12FV is a thermal printhead manufactured by Rohm Semiconductor, widely utilized in various printing applications requiring compact size and reliable performance. It is known for its efficiency in generating clear and accurate prints on thermally sensitive media.

Applications

  • Mobile Printers
  • Portable Label Makers
  • Handheld POS (Point of Sale) Terminals
  • Compact Receipt Printers
  • Embedded Printing Systems

Features

  • Miniature Design: Designed for integration into space-constrained devices.
  • High Resolution Printing: Capable of producing detailed and legible text and graphics.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Fast Printing Speed: Facilitates quick and efficient printing cycles.
  • Durable Construction: Ensures long-term reliability and minimal maintenance.

Benefits

  • Enhanced Portability: Compact size makes it ideal for mobile and handheld applications.
  • Clear and Accurate Prints: High resolution guarantees professional-quality output.
  • Extended Battery Life: Low power consumption maximizes uptime for portable devices.
  • Increased Productivity: Fast printing speed improves efficiency in demanding environments.
  • Reduced Maintenance Costs: Durable design minimizes the need for frequent replacements and repairs.

Additional Details

The TH12FV thermal printhead operates using a thermal resistance array, which heats up and interacts with thermally sensitive paper to create the printed image. The operational voltage, resistance, and printing density are critical parameters outlined in the Rohm Semiconductor datasheet for this specific model. Proper thermal management is important to ensure optimal performance and longevity.

This thermal printhead is a critical component in applications where size and power efficiency are paramount, without sacrificing print quality or speed. Rohm Semiconductor’s TH12FV offers a compelling solution for modern, compact printing systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess