EN
  • EN
  • DE

PCF8577P

Part No PCF8577P
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Liquid Crystal Display Driver PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151080-PCF8577P
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8577P CAD Model

Description

NXP PCF8577P LCD Driver IC

The NXP PCF8577P is a versatile LCD driver integrated circuit designed to drive alphanumeric displays of up to 32 segments and up to 4 backplanes, providing a flexible solution for a wide range of applications. This IC is part of the CMOS family and is particularly well-suited for battery-powered devices due to its low power consumption.

The PCF8577P operates as an I²C-bus slave transponder, which means it can be easily interfaced with microcontrollers and processors that support the I²C protocol. This allows for efficient communication and control of the LCD using just two bidirectional bus lines: Serial Data Line (SDA) and Serial Clock Line (SCL).

One of the key features of the PCF8577P is its internal memory, which holds the display data that is transferred from the I²C-bus. This memory is organized as 40 × 4 bits, providing sufficient storage for the display's contents. The IC also offers an impressive level of flexibility with programmable multiplex rates, making it capable of driving various types of LCDs with different requirements.

Additionally, the PCF8577P is designed with an on-chip oscillator that requires no external components, simplifying the circuit design and reducing the overall bill of materials. It also has an extended operating temperature range, making it suitable for industrial applications where reliability under varying conditions is crucial.

The device's package is a DIP40 (Dual In-line Package), which is widely used and easy to handle for PCB designs. This, combined with its low power consumption and ease of interfacing, makes the NXP PCF8577P an excellent choice for developers looking to create user-friendly interfaces for their products, such as home appliances, medical instruments, and automotive dashboards.

Overall, the NXP PCF8577P offers a combination of ease of use, flexibility, and efficiency, making it a go-to solution for driving small to medium-sized alphanumeric LCDs in a variety of electronic devices.

You May Also Be Interested in

PLX
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Pericom
Lowest to $0.8847
NANYA
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess