EN
  • EN
  • DE
  • IT

MQLRE47NJF2

Part No MQLRE47NJF2
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831570-MQLRE47NJF2
Ultra Librarian 3D Model Ultra Librarian MQLRE47NJF2 CAD Model

Description

The MQLRE47NJF2 is a multilayer ceramic inductor manufactured by Panasonic. This inductor is designed for high-frequency applications where small size, high Q-factor, and stable inductance are required. It is commonly used in various RF and wireless communication circuits.

Applications

  • RF Filters: Used in RF filters to selectively pass or reject specific frequency bands.
  • Matching Circuits: Employed in impedance matching circuits to optimize signal transfer.
  • Oscillators: Found in oscillator circuits for generating stable frequencies.
  • Wireless Communication Modules: Used in Bluetooth, Wi-Fi, and other wireless modules.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other mobile devices.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable inductance.
  • Small Size: Offers a compact footprint for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Excellent Temperature Stability: Provides consistent performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Improved Performance: High Q-factor enhances the performance of RF circuits.
  • Stable Inductance: Provides consistent inductance over a wide frequency and temperature range.
  • Reduced Power Losses: Low DCR minimizes power losses, improving overall efficiency.
  • Space-Saving Design: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The MQLRE47NJF2 typically has an inductance value of 47nH (nanohenries). The specific Q-factor and SRF values will vary depending on the specific model, so refer to the Panasonic datasheet for exact specifications. The operating temperature range is typically from -55°C to +125°C. The inductor is typically surface mountable for automated assembly. Materials used in construction are chosen for high frequency performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess