EN
  • EN
  • DE
  • IT

6TPG100MZGD

Part No 6TPG100MZGD
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description CAP TANT POLY 100UF 6.3V 1411  /  100 µF Molded Tantalum Polymer Capacitor 6.3 V 1411 (3528 Metric) 35mOhm @ 100kHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Mfr Panasonic Electronic Components
Series POSCAP™ TPG
Package Tape & Reel
Product Status Not For New Designs
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 35mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code B1G
Features General Purpose
Base Product Number 6TPG
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.21.0050
Other Names P123503DKR,P123503TR,P123503CT
Standard Package 2,500
Win Source Part Number 1143285-6TPG100MZGD
Ultra Librarian 3D Model Ultra Librarian 6TPG100MZGD CAD Model

Description

The 6TPG100MZGD is a surface mount tantalum polymer capacitor manufactured by Panasonic. It belongs to the TPG series, known for its low ESR (Equivalent Series Resistance), high ripple current capability, and stable performance over a wide temperature range. These capacitors are particularly well-suited for use in power management circuits, decoupling applications, and other high-performance applications where stable and reliable operation is critical.

Applications

  • Power management circuits: Voltage regulation and filtering.
  • Decoupling applications: Noise reduction in digital circuits.
  • DC-DC converters: Input and output filtering.
  • Portable devices: Power supply bypassing and energy storage.
  • High-frequency circuits: Performance enhancement in RF and microwave applications.

Features

  • Tantalum Polymer Construction: Provides stable performance and long life.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and voltage ripple.
  • High Ripple Current Capability: Handles high AC ripple currents without significant heating.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Stable Performance: Maintains consistent capacitance and ESR over temperature and voltage variations.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits

  • Improved Power Supply Performance: Low ESR reduces voltage ripple and enhances power supply stability.
  • Enhanced Noise Reduction: Effective decoupling minimizes noise in digital circuits.
  • Extended Operating Life: Tantalum polymer construction ensures long-term reliability.
  • Simplified Assembly: Surface mount technology allows for automated placement and soldering.
  • Stable Operation: Consistent performance over temperature and voltage variations.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The 6TPG100MZGD has a capacitance of 10 µF with a tolerance of ±20%. It is rated for a voltage of 6.3 VDC. The surface mount package facilitates easy integration into modern electronic designs. The tantalum polymer construction provides excellent stability and long life, making it a reliable choice for demanding applications. The capacitor is designed to operate over a wide temperature range, typically from -55°C to +105°C. Its low ESR and high ripple current capability make it particularly suitable for power management circuits and decoupling applications. Case size is typically 0805 or similar depending on the manufacturer's exact specifications.

You May Also Be Interested in

Nichicon
CAP ALUM POLY 470UF 20% 6.3V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 4V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 390UF 20% 2.5V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 63V TH
Lowest to $1.7629
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6495 $51.9600
190+ $0.5329 $101.2510
295+ $0.5163 $152.3085
405+ $0.4996 $202.3380
520+ $0.4830 $251.1600
695+ $0.4330 $300.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess