EN
  • EN
  • DE
  • IT

MN1382-T

Part No MN1382-T
Manufacturer Panasonic
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1646+Rohs
Reference case SOT23
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 725377-MN1382-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN1382-T CAD Model

Description

The MN1382-T is a voltage detector IC manufactured by Panasonic. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a certain threshold. This is crucial for preventing erratic behavior in microcontrollers and other digital circuits during power-up or brown-out conditions.

Applications:

  • Microcontroller reset circuits: Ensures proper initialization of microcontrollers during power-up and brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers protective actions.
  • Battery voltage monitoring: Monitors battery voltage levels and provides an indication of low battery status.
  • System monitoring: Detects voltage drops or failures in various electronic systems.
  • Data protection: Prevents data corruption by triggering a reset when the power supply voltage is unstable.

Features:

  • Precise detection voltage: Provides accurate monitoring of the power supply voltage.
  • Low operating current: Minimizes power consumption in battery-powered applications.
  • Open-drain output: Allows for flexible connection to various microcontroller inputs.
  • Small package size: Facilitates compact circuit designs.
  • Wide operating temperature range: Ensures reliable operation in a variety of environments.

Benefits:

  • Improved system stability: Prevents erratic behavior of microcontrollers and other digital circuits.
  • Data protection: Prevents data corruption during power failures.
  • Early detection of power supply problems: Allows for timely corrective actions to prevent system failures.
  • Extended battery life: Low operating current minimizes power consumption.
  • Simplified circuit design: Requires few external components for operation.

Additional Details:

The MN1382-T's key technical specifications include a precise detection voltage, low operating current (typically in the microampere range), and an open-drain output configuration. The detection voltage is a critical parameter, defining the voltage level at which the reset signal is triggered. It is packaged in a small surface-mount package such as a SOT-25 or similar, which allows for easy integration into densely populated circuit boards.

The MN1382-T is ideal for applications requiring reliable power supply monitoring and reset generation. Refer to the manufacturer's datasheet for detailed specifications and application guidelines, including the recommended external components for proper operation.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess