Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Panasonic
Win Source Part Number 261428-EZANCE471M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EZANCE471M CAD Model

Description

EZANCE471M Capacitor

Designed for demanding electronic environments, the EZANCE471M capacitor delivers high energy capacity and minimal power loss, ensuring your devices perform at their best even under strenuous conditions.

  • Applications/Projects:
    • Switching power supplies
    • Electronic lighting
    • Motor drives
  • Features and Benefits:
    • High capacitance for enhanced energy efficiency
    • Robust design suitable for high-power applications
    • Designed for minimal leakage current
  • Additional Details:
    • Rated Voltage: 25V
    • Capacitance Tolerance: ±10%
    • Dimensions: 12.5mm x 20mm

You May Also Be Interested in

Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
ECAD model for NFA31CC470S1E4D
TDK Corporation
CAP ARRAY 0.47UF 10V X5R 0805
Need more? Email Us
ECAD model for CKCL22X5R1A474M085AK
TDK Corporation
Cap Ceramic Array 15pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125C T/R
Need more? Email Us
ECAD model for CKCA43C0G1H150K
Murata Electronics North America
CAP ARRAY 0.1UF 16V X5R 0302 / 0.1µF Isolated Capacitor 2 Array 16 V X5R 0302 (0806 Metric)
Need more? Email Us
ECAD model for GNM0M2R61C104ME18D
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
ECAD model for W3A43A101KAT2A
Yageo
CAP ARRAY 330PF 50V NPO 0612 / 330pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric)
Lowest to €0.0644
ECAD model for CA0612KRNPO9BN331
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
ECAD model for NFA31CC102R1E4D
AVX Corp/Kyocera Corp
CAP ARRAY 0.047UF 10V X7R 0612 / 0.047µF Isolated Capacitor 4 Array 10 V X7R 1206 (3216 Metric)
Need more? Email Us
ECAD model for W3A4ZC473KAT2A
Kemet
1632 SMD Ceramic Capacitor Array 50volts 10pF C0G 10%
Need more? Email Us
ECAD model for C1632C100K5GACTU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.3686 €61.5869
105+ €1.1230 €117.9200
165+ €1.0877 €179.4742
225+ €1.0526 €236.8302
290+ €1.0173 €295.0035
390+ €0.9127 €355.9652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,600 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention