EN
  • EN
  • DE

EXBM16P513JY

Part No EXBM16P513JY
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058111-EXBM16P513JY
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EXBM16P513JY CAD Model

Description

The EXBM16P513JY is a conductive polymer hybrid aluminum electrolytic capacitor from Panasonic. These capacitors combine the benefits of both aluminum electrolytic and conductive polymer technologies, resulting in high ripple current capability, low ESR (Equivalent Series Resistance), and long life. They are well-suited for applications requiring stable performance under demanding conditions.

Applications:

  • DC-DC converters: Used for smoothing output voltage and reducing ripple in DC-DC converters.
  • Switching power supplies: Employed in power supplies to improve stability and reduce noise.
  • Motherboards: Found in computer motherboards for voltage regulation and filtering.
  • Graphic cards: Utilized in graphic cards to provide stable power to the GPU.
  • Industrial equipment: Integrated into industrial control systems and power conditioning equipment.

Features:

  • Low ESR: Offers extremely low ESR, reducing heat generation and improving efficiency.
  • High ripple current capability: Can handle high ripple currents without significant degradation.
  • Long life: Provides a long operational life, ensuring reliable performance over time.
  • Stable temperature characteristics: Maintains stable performance over a wide temperature range.
  • Surface mount design: Allows for automated assembly and compact board layout.

Benefits:

  • Improved efficiency: Reduces power loss due to its low ESR, resulting in higher efficiency.
  • Enhanced stability: Provides stable performance under varying load conditions.
  • Reduced noise: Minimizes noise and ripple in power supplies and other circuits.
  • Increased reliability: Offers increased reliability due to its long life and stable performance.
  • Compact design: Saves board space with its surface mount design.

Additional Details:

The EXBM16P513JY has a specific capacitance, voltage rating, and case size, which can be found in the Panasonic datasheet. The datasheet also provides detailed information on the capacitor's electrical characteristics, including ESR, impedance, ripple current rating, and temperature characteristics. It's important to consult the datasheet for proper application and derating guidelines to ensure optimal performance and longevity. The low ESR makes this capacitor particularly suitable for high-frequency switching applications.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess