EN
  • EN
  • DE

LS70C2D-T

Part No LS70C2D-T
Manufacturer Citizen
Catalog Tactile Switches
Description Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Citizen
Packaging Reel
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 0.02A at 12VDC
Actuator Type Standard
Mounting Style SMD
Actuator Height off PCB, Vertical 0.60mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 2.80mm x 2.30mm
Illumination Non-Illuminated
Operating Force 160gf
Switch Travel 0.15mm
Mechanical Life 100,000 Cycles
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204590-LS70C2D-T
Manufacturer Homepage ce.citizen.co.jp/e/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LS70C2D-T CAD Model

Description

The LS70C2D-T is a SPST-NO switch manufactured by Citizen.

  • Actuator Type: Standard
  • Switch Function: Off-Mom
  • Circuit: SPST-NO
  • Actuator Orientation: Top Actuated
  • Switch Travel: 0.15mm
  • Operating Force: 160gf
  • Illumination: Non-Illuminated
  • Packaging: Reel
  • Package: SMD (SMT) Tab
  • Mounting Style: SMD
  • Win Source Part Number: 1204590

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4301
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.0924
C&K Components
SWITCH TACTILE SPST-NO 0.05A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.3130
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3176 $58.7560
445+ $0.2607 $116.0115
690+ $0.2525 $174.2250
950+ $0.2444 $232.1800
1,225+ $0.2362 $289.3450
1,640+ $0.2118 $347.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,163 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess