EN
  • EN
  • DE

KMT071NGJLHS

Part No KMT071NGJLHS
Manufacturer C&K Components
Catalog Tactile Switches
Description Nano-Miniature SMT Top Actuated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&K Components
Win Source Part Number 1193316-KMT071NGJLHS
Manufacturer Homepage www.ck-components.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMT071NGJLHS CAD Model

Description

The KMT071NGJLHS is a tactile switch manufactured by C&K Components. These switches are designed to provide a momentary electrical connection when pressed, and are commonly used in a variety of electronic devices for user input. They are known for their reliable performance and compact size.

Applications:

  • Mobile Phones: Used as volume buttons, power buttons, and other control switches.
  • Remote Controls: Employed as channel selection, volume control, and menu navigation buttons.
  • Consumer Electronics: Used in various devices such as TVs, DVD players, and audio equipment.
  • Industrial Equipment: Utilized in control panels, keypads, and other input devices.
  • Medical Devices: Used in medical equipment for user input and control.

Features:

  • Compact Size: Allows for integration into small devices.
  • Reliable Operation: Provides consistent performance and long lifespan.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Low Profile: Minimizes the height of the component on the PCB.
  • Various Actuation Forces: Available with different actuation forces to suit different applications.

Benefits:

  • Easy Integration: Compact size and SMT packaging simplify assembly.
  • Long Lifespan: Ensures reliable operation over an extended period.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Cost-Effective: Provides a reliable and affordable solution for user input.
  • Customizable: Available with various actuation forces to meet specific requirements.

Additional Details:

The KMT071NGJLHS tactile switch typically has a specified actuation force, which is the amount of force required to depress the switch. The travel distance, which is the distance the switch moves when pressed, is also an important parameter. The operating temperature range is specified to ensure reliable performance in various environmental conditions. The switch's lifespan, typically measured in cycles, indicates the number of times the switch can be pressed and released before failure. It is essential to consult the datasheet for specific electrical characteristics, such as the contact resistance, insulation resistance, and dielectric strength, to ensure proper application. The switch is often available with different terminal configurations to suit various PCB layouts. The RoHS compliance of the switch indicates that it meets environmental standards.

You May Also Be Interested in

Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
C&K Components
Without Bracket 2.8mm No 4.6mm SPST SMD Tactile Switches RoHS
Lowest to $0.5821
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Alps Alpine
SKSNLKE010 Alps Alpine Tactile Switches Mid mount single action, F=4.5N datasheet, inventory, & pricing.
Lowest to $0.2620
Omron
Tactile Switches RoHS
Lowest to $0.1892
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
C&K Components
PTS526SK15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 260gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2021 $50.5250
605+ $0.1659 $100.3695
935+ $0.1607 $150.2545
1,290+ $0.1555 $200.5950
1,665+ $0.1503 $250.2495
2,230+ $0.1348 $300.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess