Products specifications Report Issue?

Case / Package SMD/SMT
Contact Current Rating 20 mA
Contact Resistance 100 mΩ
Current Rating 20 mA
Height 3.7 mm
Illumination Type Non-Illuminated
Lead Free Lead Free
Life (Cycles) 1 Mcycles
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 15 V
Mechanical Life 1 Mcycles
Min Operating Temperature -40 °C
Mount Edge, Surface Mount
Operating Force 1.6 N
Orientation Right Angle
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switch Function Off-Mom
Switch Travel 250 µm
Termination SMD/SMT
Throw Configuration SPST
Voltage Rating (DC) 15 V
Win Source Part Number 1145053-EVQP8203M
Categories Tactile Switches
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVQP8203M CAD Model

Description

The Panasonic 1145053-EVQP8203M is a surface mount tactile switch with a termination of SMD/SMT.

  • Termination: SMD/SMT
  • Current Rating: 20 mA
  • Contact Resistance: 100 mΩ
  • Switch Function: Off-Mom
  • Switch Travel: 250 µm
  • Orientation: Right Angle
  • Height: 3.7 mm
  • Contact Current Rating: 20 mA
  • Operating Force: 1.6 N
  • Mechanical Life: 1 Mcycles
  • Illumination Type: Non-illuminated
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Mounting: Edge, Surface Mount
  • Case/Package: SMD/SMT
  • Operating Temperature Range: -40 °C to 85 °C
  • Supply and Demand Status: Limited

You May Also Be Interested in

ALPS Electric
SWITCH TACT SPST-NO .05A 12VDC / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.1222
ECAD model for SKSCLBE010
Omron
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $1.6419
ECAD model for B3SL-1025P
ALPS Electric
SWITCH TACT SPST-NO .05A 12VDC
Lowest to $0.2336
ECAD model for SKHCBFA010
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.6312
ECAD model for TL3301AF160QJ
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4983
ECAD model for TL3301AF160QGSSDOME
E-Switch
SWITCH TACT SPST-NO 20MA 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.9233
ECAD model for TL6340AF160Q
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.5061
ECAD model for TL3302AF180QG
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for B3W-9000-G1G
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycles 2.3N SMD
Need more? Email Us
ECAD model for KMT071NGJLHSULCSPD

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention