EN
  • EN
  • DE
  • IT

EVQP4003M

Part No EVQP4003M
Manufacturer Panasonic
Catalog Tactile Switches
Description Light Touch Switches/EVQP4/P8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172958-EVQP4003M
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVQP4003M CAD Model

Description

The EVQP4003M is a tactile switch manufactured by Panasonic. It's designed to provide a momentary electrical connection when pressed, offering tactile feedback to the user. These switches are commonly found in various electronic devices for input and control.

Applications

  • Remote controls: Used for channel selection, volume control, and menu navigation.
  • Consumer electronics: Found in audio players, video recorders, and other entertainment devices.
  • Mobile devices: Used in cell phones, smartphones, and tablets for various functions.
  • Industrial control panels: Employed in machinery controls, operator interfaces, and instrumentation.
  • Computer peripherals: Found in keyboards, mice, and other input devices.

Features

  • Tactile feedback: Provides a clear and distinct click or feel when the switch is activated.
  • Compact design: Allows for easy integration into space-constrained applications.
  • Long lifespan: Designed for repeated use and reliable operation over an extended period.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering onto printed circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved user experience: Tactile feedback provides positive confirmation of switch activation.
  • Space-saving solution: Compact size enables integration into a wide range of applications.
  • Reliable performance: Long lifespan ensures consistent operation and reduces the need for replacements.
  • Simplified manufacturing: SMT design streamlines the assembly process.
  • Environmentally responsible: RoHS compliance minimizes environmental impact.

Specifications

While exact specifications vary depending on sourcing, typical values for EVQP4003M type tactile switches include:

  • Operating Force: Approximately 1.6 N (check datasheet for specific value).
  • Travel: Typically around 0.25 mm.
  • Contact Resistance: Usually less than 100 mΩ.
  • Operating Temperature Range: Typically -25°C to +70°C (check datasheet for specific range).
  • Life Cycle: Can range from 100,000 to 1,000,000 cycles, depending on the specific model and application.

The EVQP4003M tactile switch is a versatile and reliable component suitable for a wide range of electronic applications. Its tactile feedback, compact design, and long lifespan make it an excellent choice for designers seeking a high-quality switch.

You May Also Be Interested in

C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7167
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4301
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess