Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Color Yellow
Wavelength - Peak 583nm
Configuration Bar - Single, SIP
Current 25mA
Millicandela Rating 38mcd
Lens Style/Size Rectangle with Flat Top, 19.05mm x 3.81mm
Voltage Rating 2.1V
Mounting Through Hole
Win Source Part Number 068153-HLMP-2450
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Automation & Process Control, Communications & Networking, Industrial, Signalling
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian HLMP-2450 CAD Model

Description

The Broadcom Limited HLMP-2450 is a yellow LED with a voltage rating of 2.1V and a current rating of 25mA.

  • Lens Shape: Rectangular with a flat top
  • Size: 19.05mm x 3.81mm
  • Configuration: Bar-single, SIP
  • Millicandela Rating: 38mcd
  • Peak Wavelength: 583nm
  • Package: Tube/Rail
  • Package Quantity: 160 LEDs

You May Also Be Interested in

Broadcom Limited
LED Uni-Color Green 565nm 2-Pin T-1 Bag / LED 3MM GAP DIFF GRN RA HOUSING
Lowest to €0.8673
ECAD model for HLMP-1503-C00A2
Broadcom Limited
LED LT BAR 8.89X8.89MM HER/GRN
Lowest to €15.3034
ECAD model for HLMP-2965
Visual Communications Company - VCC
LED RED RECTANG .725" HI ASSY
Need more? Email Us
ECAD model for 5611R1
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to €4.1040
ECAD model for HLMP-2500
Broadcom Limited
LED Light Bars | LED LT BAR 8.89X3.81MM SGL RED
Lowest to €2.3986
ECAD model for HLCP-A100
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to €4.9595
ECAD model for HLMP-2400-EF000
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to €3.2446
ECAD model for HLMP-2655
Broadcom Limited
T-1 3/4 (5 mm) Diffused LED Lamps | LED 5MM GAP RED RT ANGLE HOUSING
Lowest to €0.4659
ECAD model for HLMP-3301-D00B2
Broadcom Limited
LED 5MM GAP GRN RA HOUSING TH
Lowest to €1.5572
ECAD model for HLMP-3507-D00B2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.9615 €49.6150
23+ €4.0710 €93.6333
35+ €3.9438 €138.0326
48+ €3.8166 €183.1950
62+ €3.6893 €228.7389
83+ €3.3077 €274.5361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,822 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention