EN
  • EN
  • DE
  • IT

EVQP1Y05M

Part No EVQP1Y05M
Manufacturer Panasonic
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 2.5N SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Natural
Contact Current Rating 50 mA
Contact Resistance 100 mΩ
Current Rating 50 mA
Depth 7.4 mm
Illumination Type Illuminated
Length 6 mm
Max Current Rating 50 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Positions 2
Operating Force 2.5 N
Orientation Straight
REACH SVHC No SVHC
RoHS Compliant
Termination J-Bend
Throw Configuration SPST
Voltage Rating (DC) 12 V
Win Source Part Number 1058079-EVQP1Y05M
Categories Tactile Switches
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVQP1Y05M CAD Model

Description

The Panasonic EVQP1Y05M is a surface-mount tactile switch designed for various applications requiring a momentary electrical connection. It is known for its reliability, compact size, and ease of integration into electronic devices.

Applications

  • Consumer Electronics: Used in remote controls, audio players, and other consumer devices.
  • Industrial Equipment: Employed in control panels, testing equipment, and industrial machinery.
  • Medical Devices: Utilized in medical instruments, diagnostic equipment, and patient monitoring systems.
  • Automotive Electronics: Used in car audio systems, navigation systems, and other automotive applications.
  • Computer Peripherals: Found in keyboards, mice, and other computer input devices.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes using surface mount techniques.
  • Compact Size: Small footprint for space-constrained applications.
  • Momentary Contact: Provides a brief electrical connection when pressed.
  • Tactile Feedback: Offers a distinct tactile feel when activated.
  • High Reliability: Built to withstand numerous cycles of operation.
  • Operating Force: Requires a specific force to actuate the switch (check datasheet for exact value).
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Easy Assembly: Simplifies the manufacturing process due to its surface mount design.
  • Space Saving: Minimizes board space requirements due to its compact size.
  • Reliable Operation: Ensures consistent and dependable performance.
  • User-Friendly: Provides a positive user experience with its tactile feedback.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The EVQP1Y05M has a specific operating force and travel distance, which can be found in the product datasheet. It is typically available in tape and reel packaging for automated assembly. The switch is designed to withstand reflow soldering temperatures. It is essential to consult the datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and recommended soldering profiles. The switch's contact resistance, insulation resistance, and dielectric strength are also important parameters to consider during the design process. Proper storage conditions should be maintained to prevent damage to the switch.

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4301
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 3.43N SMD Automotive T/R
Lowest to $0.1240
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.1118
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4178
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.2079
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4215 $50.5800
290+ $0.3458 $100.2820
450+ $0.3350 $150.7500
620+ $0.3242 $201.0040
800+ $0.3134 $250.7200
1,070+ $0.2810 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,543 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess