EN
  • EN
  • DE

EVM7JSW30B12-100R

Part No EVM7JSW30B12-100R
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case 4X4
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 753162-EVM7JSW30B12-100R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVM7JSW30B12-100R CAD Model

Description

The EVM7JSW30B12-100R is a trimming potentiometer manufactured by Panasonic. These devices are commonly used for fine-tuning and calibration in electronic circuits. It allows users to adjust resistance levels, providing precise control over circuit parameters.

Applications:

  • Audio Equipment: Volume control, tone adjustment, and balance settings.
  • Power Supplies: Voltage adjustment and current limiting.
  • Calibration Equipment: Fine-tuning of sensors and measurement instruments.
  • Industrial Controls: Setting parameters in motor drives, process controllers, and other automated systems.
  • Consumer Electronics: Adjustment of settings in TVs, radios, and other consumer devices.

Features:

  • Through-hole mounting: Designed for easy installation on printed circuit boards.
  • Single-turn adjustment: Provides a simple and intuitive way to adjust the resistance.
  • Carbon composition: Utilizes a carbon resistive element for stable and reliable performance.
  • Compact size: Space-saving design suitable for dense circuit layouts.
  • High rotational life: Ensures consistent performance over a long period of use.

Benefits:

  • Precise adjustment: Allows for accurate calibration and fine-tuning of circuits.
  • Cost-effective: Provides a low-cost solution for adjustable resistance needs.
  • Easy to use: Simple to install and adjust with a standard screwdriver.
  • Durable: Robust construction ensures reliable operation in various environmental conditions.
  • Wide resistance range: Offers a variety of resistance values to meet diverse application requirements (100 Ohm in this instance).

Additional Details:

The EVM7JSW30B12-100R has a resistance value of 100 Ohms. It is designed for through-hole mounting, meaning it is intended to be inserted into holes in a PCB and soldered on the opposite side. The potentiometer has a single-turn adjustment, allowing for a single rotation to cover the entire resistance range. Its carbon composition resistive element provides stable and reliable performance.

It's frequently employed in applications where precise adjustments are needed, such as calibration equipment, audio equipment, and power supplies. The compact size of the potentiometer makes it suitable for use in dense circuit layouts where space is limited.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess