EN
  • EN
  • DE

ADAV4422BSTZ

Part No ADAV4422BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC AUDIO CODEC PROCESSOR 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Stereo Audio
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 7
Sigma Delta No
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADAV4422
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40777-ADAV4422BSTZ
Ultra Librarian 3D Model Ultra Librarian ADAV4422BSTZ CAD Model

Description

Introducing the ADAV4422BSTZ Audio Processor

The ADAV4422BSTZ is a state-of-the-art audio processor from the renowned manufacturer Analog Devices Inc., designed to cater to the ever-evolving demands of the audio industry. This high-performance integrated circuit is engineered to deliver exceptional sound quality and advanced audio processing capabilities, making it an ideal choice for a wide range of professional and consumer audio applications.

Key Features

  • High-Quality Audio Processing: The ADAV4422BSTZ boasts superior audio signal processing capabilities, ensuring crystal-clear sound reproduction and fidelity.
  • Multi-Channel Support: This versatile processor supports multiple audio channels, enabling complex audio setups and surround sound systems.
  • Flexible Input/Output Options: With a variety of input and output configurations, the ADAV4422BSTZ can easily integrate into different audio processing chains.
  • Integrated Digital Signal Processing (DSP): The onboard DSP allows for sophisticated audio algorithms, including equalization, dynamic range control, and other audio enhancements.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADAV4422BSTZ minimizes power usage without compromising audio quality, making it suitable for battery-powered devices.

Applications

The ADAV4422BSTZ is an excellent choice for a variety of applications, including:

  • Home theater systems
  • Professional audio mixing and recording equipment
  • Automotive audio systems
  • Sound bars and wireless speakers
  • Public address systems

Technical Specifications

The ADAV4422BSTZ comes in a compact LQFP_EP package, ensuring a small footprint on the printed circuit board (PCB). It operates over a wide temperature range, making it reliable in various environmental conditions. The device interfaces with other components via standard communication protocols, facilitating seamless integration into existing designs.

With the ADAV4422BSTZ, Analog Devices Inc. continues to uphold its reputation for delivering high-quality audio solutions. Whether for home entertainment or professional audio systems, this audio processor stands out for its performance, flexibility, and reliability.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact your local distributor to inquire about the ADAV4422BSTZ audio processor.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $2.5214
ams
Lowest to $3.2271
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.3346 $74.3346
2+ $60.9932 $121.9864
3+ $59.0875 $177.2625
5+ $57.1806 $285.9030
6+ $55.2748 $331.6488
7+ $49.5564 $346.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess