EN
  • EN
  • DE

ERZVF1M560

Part No ERZVF1M560
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Surge Absorber Units, 56V, 125A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058254-ERZVF1M560
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERZVF1M560 CAD Model

Description

The ERZVF1M560 is a metal oxide varistor (MOV) manufactured by Panasonic. MOVs are voltage-dependent resistors used for surge protection in electronic circuits. They protect sensitive components from voltage spikes and transient surges by diverting excess current away from the protected circuit.

Applications

  • Surge protection in power supplies.
  • Transient voltage suppression in electronic equipment.
  • Overvoltage protection in appliances.
  • Lighting surge protection.
  • Telecommunications equipment protection.

Features

  • Metal Oxide Varistor (MOV): Voltage-dependent resistor for surge protection.
  • High Surge Current Capability: Withstands large surge currents.
  • Fast Response Time: Quickly clamps voltage surges.
  • Wide Operating Voltage Range: Available in various voltage ratings.
  • Compact Size: Small footprint for space-constrained applications.
  • UL Recognized: Meets safety standards.

Benefits

  • Effective Surge Protection: Protects electronic circuits from damage due to voltage surges.
  • Improved System Reliability: Extends the lifespan of electronic equipment.
  • Reduced Downtime: Prevents equipment failures due to surges.
  • Simplified Circuit Design: Easy to incorporate into surge protection circuits.
  • Cost-Effective: Affordable surge protection solution.

Additional Details

The ERZVF1M560 has a specific clamping voltage, which is the voltage at which the MOV starts to conduct significant current. The varistor voltage is typically specified at a particular test current. MOVs have a limited lifespan and can degrade over time due to repeated exposure to surges. The surge current rating indicates the maximum surge current that the MOV can withstand without failure. It's crucial to consult the manufacturer's datasheet for precise clamping voltage, surge current rating, energy handling capability, and other relevant parameters. The datasheet will also provide information on the MOV's derating characteristics and operating temperature range. MOVs should be placed as close as possible to the protected circuit for optimal performance. It's essential to choose an MOV with a voltage rating that is appropriate for the application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess