EN
  • EN
  • DE

ERJXGNF1433U

Part No ERJXGNF1433U
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Precision Thick Film Chip Resistor, 143000 ½, 1 %, 0.031 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 31 mW
Resistance 143 kΩ
RoHS Compliant
Win Source Part Number 1057710-ERJXGNF1433U
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJXGNF1433U CAD Model

Description

The ERJXGNF1433U is a precision thin film chip resistor manufactured by Panasonic. Part of the ERJXG series, it is designed for applications requiring high stability and accuracy, such as precision instrumentation, control circuits, and signal processing systems.

Applications

  • Instrumentation: Used in precision measurement equipment, data acquisition systems, and calibration devices.
  • Control Circuits: Employed in feedback loops, voltage regulators, and servo controllers.
  • Signal Processing: Found in audio amplifiers, filters, and signal conditioning circuits.
  • Medical Equipment: Integrated into patient monitoring devices, diagnostic tools, and therapeutic systems.
  • Automotive Electronics: Utilized in advanced driver-assistance systems (ADAS), engine control units (ECUs), and sensor interfaces.

Features

  • Resistance Value: 143 kΩ
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.1W
  • Package Size: 0603 (1608 Metric)
  • Technology: Thin Film
  • Operating Temperature Range: -55°C to +125°C
  • Termination Type: Surface Mount
  • RoHS Compliant: Yes, compliant with Restriction of Hazardous Substances directive.

Benefits

  • High Stability: Thin film construction ensures excellent stability over time and temperature.
  • Precise Resistance: 1% tolerance provides accurate resistance values for sensitive circuits.
  • Low TCR: ±25 ppm/°C temperature coefficient minimizes resistance drift due to temperature variations.
  • Compact Size: 0603 package allows for high-density mounting on PCBs.
  • Reliable Performance: Designed for robust operation in harsh environments.
  • RoHS Compliance: Environmentally friendly, meeting RoHS standards.
  • Automated Assembly: Surface mount design simplifies manufacturing and reduces costs.

Additional Details

The ERJXGNF1433U resistor features a thin film resistive element that provides superior precision and stability compared to thick film resistors. The resistor is manufactured using advanced sputtering techniques to ensure uniform film thickness and consistent performance. The terminations are designed for excellent solderability and long-term reliability.

The 0603 package size (1.6mm x 0.8mm) is ideal for applications where space is limited. The resistor is supplied in tape and reel packaging for automated placement and soldering.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess