EN
  • EN
  • DE

6N136-X009T

Part No 6N136-X009T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description High Speed Optocoupler, 1 MBd Photodiode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 19% @ 16mA
Turn On / Turn Off Time (Typ) 200ns, 200ns
Input Type DC
Output Type Transistor with Base
Output Voltage MAX 15V
Output Current per Channel 8mA
Voltage - Forward (Vf) (Typ) 1.33V
Current - DC Forward (If) (Maximum) 25mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-SMD
Win Source Part Number 1129667-6N136-X009T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Family Name 6N136
Introduction Date December 04, 2003
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 6N136-X009T CAD Model

Description

The Vishay Semiconductor Opto Division 1129667-6N136-X009T is an 8-SMD, gull wing package that is part of the 6N136 family name.

  • Voltage - Isolation: 5300Vrms
  • Mounting Type: surface mount
  • Channel: 1
  • Output Type: transistor with base
  • Input Type: DC
  • Voltage - Forward (Vf) (typ): 1.33V
  • Rise/Fall Time (typ): 0
  • Turn On/Turn Off Time (typ): 200ns, 200ns
  • Output Voltage MAX: 15V
  • Output Current per Channel: 8mA
  • Current - DC Forward (If) (maximum): 25mA
  • Current Transfer Ratio (minimum): 19% @ 16mA
  • Maximum Current Transfer Ratio: no maximum
  • Vce Saturation (maximum): none
  • Package: 8-SMD
  • Category: isolators
  • Operating Temperature Range: -55°C ~ 100°C
  • ECCN: EAR99
  • Estimated EOL Date: 2022
  • REACH: unaffected
  • HTSUS: 8541.10.0080
  • Alternative part numbers: HCPL-4504-500E, HCPL-J454-500E, and HCPL-4504#500

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess