The CAT93C46S-2.7TE7 is a 1Kb Microwire Serial CMOS EEPROM manufactured by Catalyst Semiconductor. It's designed for low-voltage, low-power applications needing non-volatile data storage, accessible via a simple 3-wire interface.
Applications:
- Consumer Electronics (e.g., TV sets, Remote Controls)
- Industrial Control Systems
- Instrumentation
- Medical Devices
- Automotive Electronics
Features:
- 1Kb (64 x 16 or 128 x 8 selectable) EEPROM
- Microwire (3-wire) Serial Interface
- Low Voltage Operation (2.7V)
- Self-Timed Write Cycle
- Software Write Protection
- Low Power Consumption
- 8-Pin SOIC Package
Benefits:
- Non-volatile storage for critical data
- Simple interface for easy microcontroller integration
- Suitable for battery-powered devices due to low power consumption
- Data protection against accidental writes
- Configurable memory organization (64 x 16 or 128 x 8)
- Small footprint for space-constrained applications
Additional Details:
The CAT93C46S-2.7TE7 utilizes a Microwire serial interface, allowing for simple communication using only three wires. It features a self-timed write cycle, simplifying the programming process. The device includes software write protection to prevent accidental data corruption. With a 2.7V operating voltage, it is well-suited for low-voltage applications. Its 1Kb memory can be configured as either 64 words of 16 bits or 128 words of 8 bits, offering flexibility in data storage organization. The 'TE7' suffix specifies the packaging and tape & reel options. It's commonly used for storing configuration settings, calibration data, and user preferences in a wide variety of electronic systems.