The ERJ12ZSJR11U is a thick film chip resistor manufactured by Panasonic. This resistor is designed for surface mount applications and offers excellent reliability and stability. It is commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.
Applications:
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
- Telecommunications equipment
Features:
- Resistance value of 0.11 ohms
- Tolerance of ±5%
- Power rating of 0.5W
- Surface mount package (1206 size)
- Thick film construction for high reliability
Benefits:
- Precise resistance value for accurate circuit performance
- High power rating for handling larger currents
- Small size for space-constrained applications
- High reliability ensures long-term performance
- Easy to assemble using surface mount technology
Additional Details:
The ERJ12ZSJR11U resistor features a robust construction that withstands harsh environmental conditions. The 1206 package size is widely used and compatible with standard pick-and-place equipment. Panasonic provides comprehensive specifications and reliability data for this resistor, ensuring its suitability for demanding applications. The resistor is RoHS compliant, making it environmentally friendly. The thick film construction provides excellent resistance to moisture and sulfur, increasing the resistor's lifespan.