EN
  • EN
  • DE

DM74ALS11N

Part No DM74ALS11N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND
RoHS Non-Compliant
Win Source Part Number 1055672-DM74ALS11N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74ALS11N CAD Model

Description

The DM74ALS11N is a triple 3-input AND gate from the advanced low-power Schottky (ALS) family of integrated circuits. Manufactured by National Semiconductor (now Texas Instruments), this device is designed for general-purpose logic applications requiring AND functionality with improved speed and power efficiency compared to standard TTL logic.

Applications:

  • General digital logic circuits.
  • Data selection and routing.
  • Address decoding.
  • Control systems.
  • Arithmetic logic units (ALUs).

Features:

  • Triple 3-input AND gates.
  • Advanced Low-Power Schottky (ALS) technology.
  • High speed: typical propagation delay of 4.5 ns.
  • Low power consumption: typical supply current of 1.6 mA.
  • Fan-out of 20 LSTTL loads.
  • Operating voltage: 4.5V to 5.5V.
  • Input clamp diodes limit high-speed termination effects.

Benefits:

  • Fast switching speeds allow for use in high-speed digital circuits.
  • Low power consumption reduces overall system power requirements and heat dissipation.
  • High fan-out capability enables driving a large number of subsequent logic gates.
  • Improved noise margin provides reliable operation in noisy environments.
  • Wide operating voltage range allows for compatibility with various power supply configurations.

Additional Details:

The DM74ALS11N is typically packaged in a 14-pin plastic DIP (Dual In-Line Package). It is pin-compatible with standard 74LS11 devices, allowing for easy replacement and upgrades. The AND gate function performs a logical AND operation on its three inputs: the output is HIGH only when all three inputs are HIGH; otherwise, the output is LOW. The ALS technology offers a significant improvement in speed and power compared to older TTL families, making it suitable for a wide range of modern digital systems.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess