EN
  • EN
  • DE

EHD-RD3324

Part No EHD-RD3324
Manufacturer Panasonic
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTER DC/DC 12V OUTPUT 200MA / AC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Panasonic Electronic Components
Series EHD-RD
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 113V
Voltage Input MAX 170V
Voltage - Output 1 12V
Current - Output (Maximum) 200mA
Power (Watts) 2W
Applications ITE (Commercial)
Operating Temperature Range -25°C ~ 85°C
Efficiency 75%
Mounting Style Through Hole
Package 10-SIP Module, 5 Leads
Dimension 1.11" L x 0.24" W x 0.70" H (28.2mm x 6.0mm x 17.9mm)
Win Source Part Number 793064-EHD-RD3324
Popularity Medium
Supply and Demand Status Limited
Family Name EHDRD3324
Introduction Date February 06, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EHD-RD3324 CAD Model

Description

The Panasonic Electronic Components EHD-RD3324 is a non-isolated PoL module that comes in a 10-SIP module, 5 leads package. It is designed for ITE (Commercial) applications and has a power output of 2W with an efficiency of 75%.

  • Applications: ITE (Commercial)
  • Power Output: 2W
  • Efficiency: 75%
  • Voltage Output: 12V
  • Maximum Output Current: 200mA
  • Mounting Style: Through-hole
  • Temperature Range: -25°C to 85°C
  • Family: EHDRD3324
  • Category: Power supplies - board mount
  • Dimension: 1.11" L x 0.24" W x 0.70" H (28.2mm x 6.0mm x 17.9mm)
  • Input Voltage Range: 113V to 170V
  • Supply and Demand Status: Limited
  • EOL: Yes

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess