Products specifications Report Issue?

Capacitance 330 µF
Mounting SMD (SMT)
Case / Package Radial
Contact Plating Tin
Diameter 10 mm
Dissipation Factor 0.14 %
ESR (Equivalent Series Resistance) 38 mΩ
Height 12.5 mm
Height - Seated (Max) 13.9954 mm
Impedance 38 mΩ
Lead Diameter 600 µm
Lead Free Yes
Lead Pitch 5 mm
Leakage Current 82.5 µA
Length 12.5 mm
Life (Hours) 4000 hours
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 2
Packaging Bulk
Radiation Hardening No
REACH SVHC Yes
Ripple Current 1.29 A
RoHS Compliant
Termination Radial
Tolerance 20 %
Voltage 25 V
Voltage Rating 25 V
Voltage Rating (DC) 25 V
Win Source Part Number 1036178-EEUFM1E331
Categories Aluminum Capacitors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EEUFM1E331 CAD Model

Description

The Panasonic EEUFM1E331 is a radial leaded aluminum electrolytic capacitor belonging to the FM series. This series is characterized by its low impedance, making it suitable for applications demanding stable performance at high frequencies. It is designed for filtering and smoothing in various electronic circuits.

Applications

  • Power Supplies: Used for filtering and smoothing in power supplies to ensure stable voltage output.
  • Audio Equipment: Employed in audio amplifiers and other audio devices for signal coupling and filtering, improving sound quality.
  • Inverters: Utilized in inverters for smoothing DC-AC conversion, contributing to stable AC output.
  • Switching Power Supplies: Found in switching power supplies for reducing noise and ripple.
  • Consumer Electronics: Applied in various electronic devices, including televisions, computers, and appliances, for power filtering and signal coupling.

Features

  • Low Impedance: Offers excellent performance at high frequencies, reducing noise and improving stability.
  • Radial Leaded Design: Facilitates easy through-hole mounting on PCBs, simplifying assembly processes.
  • Compact Size: Allows for efficient use of space on circuit boards, enabling miniaturization of electronic devices.
  • High Ripple Current Capability: Able to handle large alternating current components, reducing heat generation and extending capacitor lifespan.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations regarding hazardous substances.

Benefits

  • Enhanced Performance: Provides stable and dependable performance, minimizing the risk of device failure and improving circuit stability.
  • Improved Sound Quality: In audio applications, enhances signal clarity and reduces noise, resulting in better sound reproduction.
  • Space Saving: Compact design enables higher component density on circuit boards, allowing for smaller and more portable devices.
  • Cost Effective: Long lifespan and minimal maintenance requirements reduce the total cost of ownership.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation, meeting regulatory requirements and promoting sustainability.

Specifications

While exact specifications such as capacitance, voltage rating, and operating temperature range vary, typical specifications for the EEUFM1E331 capacitor include a capacitance of 330µF, a voltage rating of 25V, and an operating temperature range of -40°C to +105°C. It is designed for long operational life, typically ranging from 2,000 to 5,000 hours at its rated temperature. The capacitor features a low equivalent series resistance (ESR), which reduces power dissipation and enhances its ability to handle high ripple currents. The specific dimensions can be found in the product datasheet, ensuring proper placement and fit on circuit boards. Please refer to the official Panasonic datasheet for comprehensive technical information.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 3.3UF 20% 50V SMD / 3.3 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
ECAD model for EMVK500ADA3R3MD55G
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEE-FK1V152AM
Panasonic
Cap Aluminum 100uF 2.5V 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000 hr 105°C Embossed T/R
Need more? Email Us
ECAD model for EEFCD0E101ER
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Nichicon
CAP ALUM 33UF 20% 25V SMD / ALUMINUM ELECTROLYTIC CAPACITORS
Lowest to $0.1134
ECAD model for UWX1E330MCL1GB
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Nichicon
CAP ALUM 220UF 20% 50V RADIAL / Cap Aluminum Lytic 220uF 50V 20% (12.5 X 15mm) Radial 5mm 670mA 5000h 105°C Bulk
Lowest to $0.3840
ECAD model for UPM1H221MHD6
Nichicon
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4432
ECAD model for UCD1V221MNL1GS
Panasonic
CAP ALUM 56UF 20% 25V SMD / 56 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for EEE-FK1E560SR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention