EN
  • EN
  • DE

EEFUE0J151R-6.3V150UF

Part No EEFUE0J151R-6.3V150UF
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056875-EEFUE0J151R-6.3V150UF
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EEFUE0J151R-6.3V150UF CAD Model

Description

The EEFUE0J151R is an aluminum electrolytic capacitor manufactured by Panasonic. It is part of the FC series, known for its high reliability, low impedance, and long life. This capacitor is commonly used in various electronic circuits for applications such as power supply smoothing, decoupling, and filtering.

Applications

  • Power supply smoothing
  • Decoupling in electronic circuits
  • Filtering in signal lines
  • Audio equipment
  • General-purpose applications in electronic devices

Features

  • Aluminum Electrolytic Capacitor
  • Voltage Rating: 6.3V
  • Capacitance: 150µF
  • Low ESR (Equivalent Series Resistance)
  • High Ripple Current Capability
  • Long Life
  • RoHS Compliant

Benefits

  • Effective Smoothing: Reduces ripple voltage in power supplies.
  • Low Impedance: Improves transient response in electronic circuits.
  • Reliable Performance: Ensures stable capacitance over a long operational life.
  • High Ripple Current: Handles large current fluctuations, making it suitable for demanding applications.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications

The EEFUE0J151R has a capacitance of 150µF with a tolerance of ±20%. It is rated for 6.3V and operates within a temperature range of -40°C to +85°C. The low ESR characteristic of the capacitor minimizes power loss and improves efficiency. It is designed for through-hole mounting and is widely used in various electronic devices.

The FC series capacitors are known for their high reliability and long life. They are constructed using a high-quality electrolyte and a robust construction, which ensures stable performance over time. The EEFUE0J151R is suitable for applications requiring long life and stable performance.

In conclusion, the EEFUE0J151R from Panasonic is a reliable and versatile aluminum electrolytic capacitor that provides stable performance in a compact size, making it a popular choice for various electronic applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess