Products specifications

Category Capacitors
Family Tantalum Capacitors
Manufacturer Panasonic
Win Source Part Number 256086-ECST1AY155R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECST1AY155R CAD Model

Description

Overview of ECST1AY155R

The ECST1AY155R is known for its efficiency and adaptability in electronic design. This component is ideal for engineers seeking reliability and compactness.

  • Capacitance: 1.5 μF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Temperature Range: -40°C to 105°C

Key Features and Benefits

  • Robust performance across a wide temperature range.
  • High volumetric efficiency makes it suitable for compact designs.
  • Integrated safety features prevent circuit damage.

Applications

  • Switching power supplies
  • AC adapters
  • Solar inverters
  • Medical devices

You May Also Be Interested in

Kemet
CAP TANT 3.3UF 35V 10% 2413 / Cap Tant Solid 3.3uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.8 Ohm 125°C Automotive T/R
Lowest to $0.7477
ECAD model for T494C335K035AT
Vishay
CAP TANT 22UF 35V 10% 2917 / Cap Tant Solid 22uF 35V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R
Lowest to $2.8628
ECAD model for TR3E226K035C0200
Vishay
CAP TANT 2.7UF 10% 35V AXIAL
Need more? Email Us
ECAD model for 150D275X9035B2BE3
Kemet
CAP TANT 47UF 6.3V 10% 2413 / Cap Tant Solid 47uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.25 Ohm 125°C Automotive T/R
Lowest to $0.8462
ECAD model for T494C476K006AT
Vishay
194D105X9025C2B
Need more? Email Us
ECAD model for 194D105X9025C2B
Vishay
CAP TANT 47UF 10% 10V 2917
Need more? Email Us
ECAD model for 593D476X9010D2TE3
Vishay
CAP TANT 6.8UF 10% 50V 2917
Need more? Email Us
ECAD model for 293D685X9050E2TE3
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 20V 1411
Need more? Email Us
ECAD model for F951D106KBAAQ2
Vishay
CAP TANT 220UF 10% 50V AXIAL
Need more? Email Us
ECAD model for 134D227X9050F6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention