Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 7.6V (Typ)
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 45W
Power Line Protection No
Applications HDMI, USB
Capacitance @ Frequency 1pF @ 1MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X2SON (0.6x0.3)
Ultra Librarian 3D Model Ultra Librarian ESD441DPLR CAD Model

Description

ESD441DPLR from Texas Instruments is a TVS diode intended for circuit protection in designs exposed to electrostatic discharge and related transient events. Engineers commonly evaluate devices in this category for safeguarding sensitive signal lines, external interfaces, and compact portable electronics where board space and fast transient protection matter. In practical use, this type of component can support more robust consumer, industrial, and embedded hardware designs by helping reduce the risk of damage from handling, cable insertion, or environmental ESD exposure. As a Texas Instruments protection component, ESD441DPLR is typically positioned for designers who need reliable interface protection from a recognized semiconductor supplier. The current lifecycle status for this part is information not available, so design teams should confirm ongoing production status directly with Texas Instruments or authorized distribution sources before committing to new programs. RoHS compliance information is also not available here and should be verified through the latest datasheet, product page, or manufacturer compliance documentation.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5.5VWM 17VC DFN1006-2
Lowest to $0.0871
ECAD model for PESD5V0X1BCAL,315
Vishay
TVS DIODE 11VWM 18.2VC DO218AC / 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218AC
Need more? Email Us
ECAD model for SM5S11ATHE3/I
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1598
ECAD model for GG0402052R542P
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
Tech Public
20VC Clamp 200A@8/20us Ipp DFN2x2-3
Lowest to $0.0612
ECAD model for ESD5641D07-3
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.3698
ECAD model for 5.0SMDJ28CA/TR13
Infineon Technologies
TVS DIODE 24VWM 55V PGTSLP217
Need more? Email Us
ECAD model for ESD24VL1B02LRHE6327XTSA1
Infineon Technologies
9V 5A@8/20us 50V TSLP-4-7 TVS Diodes RoHS
Lowest to $35.7252
ECAD model for ESD0P4RFL E6327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1478 $50.2520
825+ $0.1213 $100.0725
1,280+ $0.1175 $150.4000
1,760+ $0.1137 $200.1120
2,275+ $0.1099 $250.0225
3,050+ $0.0985 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention