Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale™
Package Tray
Number of LABs/CLBs 134280
Number of Logic Elements/Cells 2349900
Total RAM Bits 150937600
Number of I/O 416
Voltage - Supply 0.970V ~ 1.030V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCVU190
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1221720-XCVU190-3FLGC2104E
Ultra Librarian 3D Model Ultra Librarian XCVU190-3FLGC2104E CAD Model

Description

The XCVU190-3FLGC2104E is an embedded FPGA from the Virtex® UltraScale™ series, manufactured by AMD Xilinx.

  • Package/Case Size: 2104-BBGA, FCBGA
  • Mounting Technology: SMD (SMT)
  • I/Os: 416
  • LABs/CLBs: 134280
  • Logic Elements/Cells: 2349900
  • Total RAM Bits: 150937600
  • Voltage Rating: 0.970V ~ 1.030V
  • Operating Temperature: 0°C to 100°C (TJ)
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8542.39.0001
  • Base Product Number: XCVU190

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for EP910DC40-35
Amd
IC FPGA 150 I/O 324CSGA
Lowest to $55.4810
ECAD model for XC7S25-1CSGA324I
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES
Need more? Email Us
ECAD model for OR2T10A4S240I-DB
Xilinx Inc.
FPGA Virtex-II Family 2M Gates 24192 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 957-Pin FCBGA
Need more? Email Us
ECAD model for XC2V2000-5BF957C
Amd
IC FPGA 440 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX85-2FFG676C
Intel
IC FPGA 189 I/O 240RQFP / series Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Lowest to $1,114.7109
ECAD model for EPF10K50VRC240-4N
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention