Products specifications Report Issue?

Categories Capacitors
Features 0.047 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer Panasonic
Series ECJ
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number PCC1820CT-NDR, PCC1820DKR-NDR, PCC1820DKR, ECJ2VB1E473K, Q2335909C, PCC1820TR-NDR, PCC1820CT, PCC1820TR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870052-ECJ-2VB1E473K
Ultra Librarian 3D Model Ultra Librarian ECJ-2VB1E473K CAD Model

Description

The Panasonic ECJ ceramic capacitor is a high-quality component that is ideal for use in a wide range of electronic applications.

  • Capacitance: 0.047 µF
  • Voltage Rating: 25V
  • Tolerance: ±10%
  • Operating Temperatures: -55°C to 125°C
  • Package Type: 0805 (2012 metric)
  • Mounting: Surface Mounted
  • Part Status: Obsolete
  • Supply and Demand Status: Limited
  • Quantity per Package: 4000
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8532.24.0020

You May Also Be Interested in

Others
Cap Ceramic 8.2pF 500V +90±30ppm/C 5% Pad SMD 175°C Low ESR T/R
Need more? Email Us
ECAD model for 100B8R2JW500XT
Others
Need more? Email Us
ECAD model for ATC100A1R5BT
NXP / Nexperia
Need more? Email Us
ECAD model for 06032R471K9B30D
Taiyo Yuden
Need more? Email Us
ECAD model for CEJMK107BJ225MA-T
Murata Electronics North America
Ultra-small GRM series / GRM033 (0201 Chip size)
Lowest to $0.0062
ECAD model for GRM0335C1E101JD01D
Taiyo Yuden
Need more? Email Us
ECAD model for CETMK432F475ZG-T
Taiyo Yuden
Need more? Email Us
ECAD model for CETMK325BJ106MM-T
Taiyo Yuden
Need more? Email Us
ECAD model for CELMK325F226ZN-T
Taiyo Yuden
Need more? Email Us
ECAD model for CGHMK325BJ474KN-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1995 $56.8575
685+ $0.1636 $112.0660
1,065+ $0.1585 $168.8025
1,460+ $0.1534 $223.9640
1,890+ $0.1483 $280.2870
2,530+ $0.1329 $336.2370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention