The 06032R471K9B30D is a high-performance electronic component manufactured by NXP Semiconductors, a leading company known for its innovative solutions in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, ensuring reliability and efficiency in a wide range of applications.
Key Features
- Capacitance: The 06032R471K9B30D offers a capacitance value of 470 pF, which is ideal for various filtering, timing, and frequency tuning applications.
- Voltage Rating: It has a voltage rating of 50V, suitable for many mid-range electronic devices and circuits.
- Tolerance: The capacitor features a tight tolerance of ±10%, which allows for precise circuit operation and stability.
- Temperature Range: This component is designed to operate within a broad temperature range, making it versatile for use in different environments and conditions.
- Package/Case: The 06032R471K9B30D comes in a compact 0603 package, making it ideal for space-constrained applications.
- Mounting Type: It is designed for surface mounting, which is the standard in modern PCB design, facilitating easy integration into various electronic systems.
Applications
The 06032R471K9B30D is suitable for a vast array of applications, including but not limited to:
- Telecommunications
- Consumer electronics
- Automotive systems
- Industrial equipment
- Medical devices
Quality and Compliance
NXP Semiconductors is committed to delivering high-quality products that comply with international standards. The 06032R471K9B30D is manufactured with rigorous quality control processes and is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental and safety standards.
Conclusion
With its robust features and versatile applications, the 06032R471K9B30D from NXP is an excellent choice for designers and engineers looking for a reliable capacitor that can deliver consistent performance. Its compact size, high reliability, and compliance with industry standards make it a valuable component in any electronic system.