EN
  • EN
  • DE

GRM0335C1E101JD01D

Part No GRM0335C1E101JD01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Ultra-small GRM series / GRM033 (0201 Chip size)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1177559-GRM0335C1E101JD01D
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian GRM0335C1E101JD01D CAD Model

Description

The GRM0335C1E101JD01D is a general-purpose ceramic capacitor manufactured by Murata Electronics North America. It belongs to the GRM series, known for its reliability and compact size. This capacitor is primarily used for decoupling and filtering in electronic circuits.

Applications

  • Mobile phones and smartphones
  • Wearable devices
  • Wireless communication modules
  • Consumer electronics
  • Audio equipment
  • Power supplies

Features

  • Capacitance: 100 pF (Picofarads)
  • Voltage rating: 25 VDC
  • Temperature coefficient: C0G (NP0), indicating high stability over temperature
  • Tolerance: ±5%
  • Size: 0201 (0.6mm x 0.3mm) - ultra-compact size for high-density mounting
  • Termination: Sn (Tin) plating

Benefits

  • Stable capacitance over a wide temperature range ensures reliable circuit performance.
  • Small size allows for high-density mounting, saving board space.
  • Low equivalent series resistance (ESR) minimizes power loss and improves filtering efficiency.
  • Excellent high-frequency characteristics make it suitable for high-speed circuits.
  • RoHS compliant, meeting environmental regulations.

Additional Details

The GRM0335C1E101JD01D utilizes a ceramic dielectric material, offering excellent insulation and stability. The C0G (NP0) temperature coefficient ensures minimal capacitance change with temperature variations, typically within ±30 ppm/°C. This makes it suitable for critical timing and filtering applications where stability is paramount. Its small 0201 package allows for dense placement on circuit boards, essential for miniaturized electronic devices. The tin plating on the terminations provides good solderability and resistance to oxidation. This capacitor is designed for automated placement using standard pick-and-place equipment. Its reliable performance and compact size make it a popular choice in a wide range of electronic applications, especially in portable and wireless devices where space and stability are crucial.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10,640+ $0.0055 $58.5200
25,645+ $0.0045 $115.4025
39,475+ $0.0044 $173.6900
54,055+ $0.0043 $232.4365
71,430+ $0.0041 $292.8630
93,750+ $0.0037 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 10640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess