Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Connector Type Header, Center Strip Contacts
Number of Positions 16
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 1mm
Height Above Board 0.033" (0.84mm)
Win Source Part Number 116400-AXT616124
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AXT616124 CAD Model

Description

AXT616124 - High-Efficiency Electronic Component

The AXT616124 is engineered for high efficiency and reliable performance across various electronic setups. This versatile component is suitable for integration into numerous advanced technologies.

  • **Applications/Projects:**
    • Automated Control Systems
    • Telecommunications Equipment
    • Renewable Energy Systems
  • **Features and Benefits:**
    • Energy-efficient design
    • Long-lasting operational stability
    • Flexible compatibility with other components

    **Additional Details:** Built with precision, the AXT616124 is crafted to address the complex needs of modern electronics by providing consistent performance and adapting easily to high-demand scenarios.

You May Also Be Interested in

JST Sales America Inc.
CONN HOUSING PHD 16POS 2MM DUAL / 16 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to €0.1444
ECAD model for PHDR-16VS
Omron
Plug; Straight DIP Terminals with Fastening Pins, 1.27mm Pitch, 30 Contacts, RoHS
Need more? Email Us
ECAD model for XH3A-3041-A
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to €1.4367
ECAD model for DF12B-60DS-0.5V(86)
Omron
CONN PLUG 30POS VERT GOLD / 30 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
ECAD model for XH3A-3041-2A
Hirose Electric Co Ltd
CONN RCPT 140POS SMD GOLD
Need more? Email Us
ECAD model for FX11LA-140S-SV(22)
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to €0.1281
ECAD model for PALR-08VF
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX20-40P-0.5SV15
Hirose Electric Co Ltd
CONN ADAPT PLUG/PLUG 6POS 2MM / 6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-6DEP-2A
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF30FB-80DS-0.4V(81)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ €0.3453 €46.6100
325+ €0.2833 €92.0813
500+ €0.2745 €137.2593
685+ €0.2656 €181.9492
885+ €0.2568 €227.2775
1,185+ €0.2302 €272.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,098 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention