Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Panasonic Electric Works
Series ARS
Package Tube
Coil Type Latching, Dual Coil
Coil Current 88.9 mA
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 3.38 VDC
Operate Time 10 ms
Release Time 6 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Gold Plating
Coil Power 400mW
Coil Resistance 50.6 Ohms
Base Product Number ARS16A
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Standard Package 40
Win Source Part Number 1016564-ARS16A4H
Ultra Librarian 3D Model Ultra Librarian ARS16A4H CAD Model

Description

The ARS16A4H is a high-frequency relay that is suitable for use in electronic applications that require switching of signals.

  • Series: ARS
  • Termination Style: Gull-Wing
  • Package: Tube
  • Mounting: Surface Mount
  • Contact Form: Single Pole Double Throw
  • Contact Rating: 500mA
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 50.6 Ohms
  • Operating Temperature: -40°C to 70°C
  • ECCN: EAR99
  • Manufacturer: Panasonic Electric Works

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
ECAD model for TQ2SS-1.5V
Panasonic
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $3.6221
ECAD model for TXS2SA-12V
TE Connectivity
RELAY GEN PURPOS DPDT 2A 26.5VDC / General Purpose Relay DPDT (2 Form C) Chassis Mount
Need more? Email Us
ECAD model for HFW1131K04P
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Need more? Email Us
ECAD model for TX2SA-24V-TH
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $120.0706
ECAD model for 2636087
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
Need more? Email Us
ECAD model for JMSCD-26XP
Kemet
RELAY GEN PURPOSE DPDT 2A 5VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Need more? Email Us
ECAD model for EE2-5SNUH-L
Kemet
RELAY GEN PURPOSE DPDT 2A 24V / Signal Relay 24VDC 2A DPDT(15x7.5x9.4)mm THT
Lowest to $1.1819
ECAD model for EC2-24NU
Panasonic
RELAY TELECOM DPDT 2A 4.5V
Need more? Email Us
ECAD model for TX2SS-4.5V

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1164 $78.2328
4+ $32.0956 $128.3824
6+ $31.0925 $186.5550
8+ $30.0896 $240.7168
10+ $29.0866 $290.8660
13+ $26.0776 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention