EN
  • EN
  • DE

G6K-2F-RF-S-TR03 DC4.5

Part No G6K-2F-RF-S-TR03 DC4.5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Omron
Series G6K-RF
Package Tape & Reel
Product Status Active
Coil Type Non Latching
Coil Current 23.2 mA
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 3.6 VDC
Must Release Voltage 0.45 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 100mW
Coil Resistance 194 Ohms
Base Product Number G6K
Standard Package 300 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 919480-G6K-2F-RF-S-TR03 DC4.5
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-S-TR03 DC4.5 CAD Model

Description

The G6K-2F-RF-S-TR03 DC4.5 is a high-frequency relay designed by Omron.

  • Series: G6K-RF
  • Termination Style: Gull wing
  • Package: Tape & reel
  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver (Ag) and gold (Au)
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 194 Ohms
  • Contact Rating: 1 A
  • Switching Voltages: 125VAC and 60VDC
  • Temperature Range: -40°C to 70°C
  • Standard Package: 300 pcs

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $17.8570
Omron
RELAY RF DPDT 1A 5V
Lowest to $84.9127
TE Connectivity
RELAY RF SPDT 2A 3V
Lowest to $22.0547
TE Connectivity
RELAY RF SPDT 2A 4.5V
Need more? Email Us
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $10.2109
Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess