EN
  • EN
  • DE

G6K-2F-RF DC5

Part No G6K-2F-RF DC5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Omron Electronics Inc-EMC Div
Series G6K-RF
Package Tray
Product Status Active
Coil Type Non Latching
Coil Current 21.1 mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 4 VDC
Must Release Voltage 0.5 VDC
Operate Time 3 ms
Release Time 3 ms
Features -
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 100mW
Coil Resistance 237 Ohms
Base Product Number G6K
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1373488-G6K-2F-RF DC5
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF DC5 CAD Model

Description

The G6K-2F-RF DC5 is a high-frequency relay suitable for various RF applications manufactured by Omron.

  • Coil Voltage: 5VDC
  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 1A
  • Switching Voltage: 125VAC and 60VDC
  • Mounting Type: Surface Mount
  • Coil Type: Non-Latching
  • Operate and Release Time: 3ms
  • Mechanical Life: 50,000,000 cycles
  • Series: G6K-RF

You May Also Be Interested in

Teledyne Relays
712-5 Teledyne Relays High Frequency / RF Relays 5V DC-1GHz .15W datasheet, inventory, & pricing.
Lowest to $349.2538
Omron
High Frequency / RF Relays HF Latch SMT Relay
Lowest to $34.4117
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Lowest to $13.6363
Teledyne Relays
High Frequency / RF Relays 5V DC-1GHz .15W
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 12V
Need more? Email Us
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
Coto Technology
RELAY RF SPST-NO 500MA 5V
Lowest to $21.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5047 $62.0188
8+ $12.7218 $101.7744
13+ $12.3243 $160.2159
17+ $11.9267 $202.7539
22+ $11.5292 $253.6424
30+ $10.3365 $310.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess