EN
  • EN
  • DE
  • IT

AQY211R2

Part No AQY211R2
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP4
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 713526-AQY211R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQY211R2 CAD Model

Description

The AQY211R2 is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is designed for high-performance switching applications where isolation and reliability are critical. This relay uses an LED to activate a photodiode array, which in turn drives a MOSFET, ensuring electrical isolation between the control and load circuits.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), process control systems, and robotic control systems for reliable switching.
  • Test and Measurement Equipment: Employed in automated test equipment (ATE), data acquisition systems, and precision measurement instruments for accurate and isolated switching.
  • Medical Equipment: Utilized in medical devices such as diagnostic equipment, patient monitoring systems, and therapeutic devices, where electrical isolation is essential for safety.
  • Telecommunications: Found in telecommunication systems for switching signals and protecting sensitive circuits from voltage surges.
  • Security Systems: Used in security and alarm systems for switching sensors and activating alarms while maintaining electrical isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay, improving efficiency and signal integrity.
  • Fast Switching Speed: Enables high-speed switching of signals, suitable for high-frequency applications.
  • Small Package Size: Allows for compact designs, saving valuable board space.
  • Long Lifespan: Solid-state design ensures a long operational life with no mechanical wear, providing high reliability.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive control circuits from high voltages, improving overall system safety.
  • Improved Performance: Low on-resistance ensures minimal signal distortion and efficient power transfer.
  • High Reliability: Solid-state construction provides long and reliable operation, reducing maintenance and downtime.
  • Compact Integration: Small package size allows for integration into space-constrained applications.
  • Reduced Noise: Solid-state switching minimizes electrical noise and transients, ensuring cleaner signal transmission.

Additional Details:

The AQY211R2 PhotoMOS relay operates by using an LED to generate light when a control signal is applied. This light then activates a photodiode array that drives a MOSFET, which in turn switches the load circuit. The optical isolation guarantees no electrical connection between the input and output, providing excellent isolation and safety. The "R2" likely denotes specific performance characteristics or revisions. This device is designed for high-reliability applications where consistent performance is crucial.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5657 $59.3541
31+ $3.7457 $116.1167
48+ $3.6290 $174.1920
66+ $3.5124 $231.8184
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess