EN
  • EN
  • DE
  • IT

AN79N12T

Part No AN79N12T
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-126
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 751841-AN79N12T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN79N12T CAD Model

Description

The AN79N12T is a 3-Terminal Negative Voltage Regulator manufactured by Panasonic. It is designed to provide a stable and regulated negative voltage output for various electronic circuits.

Applications

  • Power supplies for operational amplifiers (op-amps).
  • Voltage regulation in instrumentation equipment.
  • Negative voltage bias for transistors and integrated circuits.
  • Power supplies for data acquisition systems.
  • Industrial control systems.
  • Linear power supplies.

Features

  • Fixed Negative Output Voltage: Provides a stable -12V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuits from damage due to overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage.
  • High Ripple Rejection: Provides a clean and stable output voltage, even with noisy input voltage.
  • TO-220 Package: Allows for easy mounting and heat sinking.
  • Wide Operating Temperature Range: Ensures reliable operation in various environments.

Benefits

  • Stable Negative Voltage: Provides a reliable and consistent negative voltage for sensitive electronic circuits.
  • Protection Features: Short-circuit and thermal overload protection enhance system reliability and prevent damage.
  • Simplified Design: Requires minimal external components, reducing complexity and cost.
  • Easy to Use: Simple three-terminal configuration simplifies integration into existing circuits.
  • Improved System Performance: High ripple rejection ensures a clean and stable output voltage, improving performance of connected circuits.

Additional Details

The AN79N12T typically requires a minimum input voltage slightly more negative than -12V to operate correctly. The maximum input voltage is generally around -35V. It can supply a continuous output current of up to 1A with adequate heat sinking. The TO-220 package allows for efficient heat dissipation, ensuring reliable operation at higher currents. This regulator is widely used in applications requiring a stable and regulated negative voltage and offers robust protection features for added reliability.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess