The AN7523 is a monolithic integrated circuit from Panasonic designed for audio power amplifier applications. It is commonly used in car audio systems, home stereo equipment, and other audio amplification devices. This IC provides high-quality audio amplification with built-in protection features.
Applications
- Car audio amplifiers
- Home stereo systems
- Television audio outputs
- Portable audio devices
- Audio amplifiers for PCs
- General-purpose audio amplification
Features
- High output power
- Low distortion
- Built-in thermal shutdown protection
- Short-circuit protection
- Over-voltage protection
- Mute function
Benefits
- Provides loud and clear audio output
- Ensures high-quality audio reproduction
- Protects the IC from damage due to overheating
- Prevents damage from short circuits and over-voltage conditions
- Reduces unwanted noise during power-up or power-down
- Enhances the reliability of the audio system
Technical Specifications
The AN7523 operates on a specific supply voltage range and delivers a substantial output power into a load impedance, typically 4 ohms. It features low total harmonic distortion (THD), ensuring a clean and accurate audio signal. The built-in thermal shutdown circuit automatically disables the amplifier if the temperature exceeds a safe limit. The short-circuit protection and over-voltage protection circuits safeguard the IC against damage from electrical faults. The mute function allows for silent operation during power-up or power-down, preventing unwanted noise.
This IC is designed for easy integration into audio amplifier circuits. Its robust design and comprehensive protection features ensure reliable performance over a wide range of operating conditions. It is a popular choice for audio amplifier applications requiring high power and low distortion.