The AN7177 is an integrated circuit designed by Panasonic, primarily used in audio amplifier applications. It is known for its efficiency and is often employed in various consumer electronic devices requiring audio amplification.
Applications
- Television audio output stages
- Home stereo systems
- Portable audio devices (e.g., boomboxes)
- Automotive audio amplifiers
- General-purpose audio amplification circuits
Features
- High output power capability
- Low distortion characteristics
- Built-in thermal overload protection
- Short-circuit protection
- Low noise operation
- Compact package design
Benefits
- Provides clear and powerful audio amplification
- Ensures reliable operation with built-in protection mechanisms
- Reduces the need for external components, simplifying circuit design
- Minimizes unwanted noise in audio output
- Suitable for a wide range of audio applications due to its versatile design
Additional Details
The AN7177 operates typically with a supply voltage range of 9V to 24V. The output power ranges from 5W to 12W depending on the supply voltage and load impedance. The total harmonic distortion (THD) is typically less than 1% at rated output power. It is packaged in a multi-lead package, designed for efficient heat dissipation. The device is designed to minimize external components to simplify the overall system design and reduce cost. The device includes built-in compensation circuitry to ensure stable operation under various load conditions. The AN7177 is designed to meet the requirements of a wide range of audio applications, providing reliable and high-quality audio amplification.