The AN48840B is a magnetic sensor switch from Panasonic, designed for detecting magnetic fields in various applications. It utilizes a solid-state Hall effect sensor to provide reliable and accurate switching based on the presence of a magnetic field.
Applications:
- Position detection in industrial equipment
- Rotational speed sensing in motors and encoders
- Door and lid closure detection in appliances
- Fluid level sensing using magnetic floats
- Robotics and automation systems
Features:
- Solid-state Hall effect sensor: Provides reliable and non-contact magnetic field detection.
- Digital output: Offers a clean and easily interfaceable digital signal.
- High sensitivity: Detects weak magnetic fields.
- Wide operating voltage range: Allows for flexible integration into various systems.
- Compact package: Enables use in space-constrained applications.
- RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
Benefits:
- Long lifespan: Solid-state design ensures high reliability and a long operational lifespan compared to mechanical switches.
- Precise detection: Accurate and consistent switching behavior for reliable system performance.
- Easy integration: Digital output simplifies interfacing with microcontrollers and other digital circuits.
- Low power consumption: Minimizes energy usage in battery-powered or energy-sensitive applications.
- Robust performance: Resistant to vibration, dust, and other environmental factors.
Additional Details:
The AN48840B operates by detecting the presence of a magnetic field perpendicular to the sensor's surface. When the magnetic field exceeds a certain threshold, the sensor switches its output state. It is available in a small surface-mount package. The supply voltage typically ranges from 2.7V to 5.5V. The output is usually an open-collector or open-drain configuration, requiring a pull-up resistor for proper operation. Hysteresis is built into the sensor to prevent oscillations near the switching point. The operating temperature range is generally from -40°C to +85°C. Proper shielding may be required in environments with strong electromagnetic interference. The specific switching characteristics (operate and release points) are detailed in the product datasheet.