EN
  • EN
  • DE

LHI878

Part No LHI878
Manufacturer Excelitas Technologies
Catalog Motion Sensors - Optical
Description SENSOR PYRO DETECTOR DUAL MOTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Excelitas Technologies
Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Output Type Analog
Supply Voltage - Operating 2 V to 12 V
Trigger Type Internal
Win Source Part Number 206240-LHI878
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LHI878 CAD Model

Description

The Excelitas Technologies electronic component is a sensor/transducer with a motion, pyroelectric and PIR (Passive Infrared) sensor type.

  • Sensor Type: motion, pyroelectric and PIR (Passive Infrared)
  • Output Type: analog
  • Trigger Type: internal
  • Sensing Distance and Detection Pattern: not specified
  • Supply Voltage-Operating: 2V to 12V
  • Category: sensors/transducers
  • Supply and Demand Status: limited
  • Win Source Part Number: 206240-LHI878

You May Also Be Interested in

Kemet
PYRO SENSOR MODULE 60DEG 2M DIST / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Panasonic
SENSOR MOTION 10M DETECT BLK LEN / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, Black Cylinder
Lowest to $28.6764
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Lowest to $29.6299
Panasonic
MOTION SENSOR H TYPE 200CM
Need more? Email Us
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $17.4627
Excelitas Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9332 $57.9960
75+ $1.5862 $118.9650
115+ $1.5366 $176.7090
160+ $1.4871 $237.9360
205+ $1.4375 $294.6875
270+ $1.2887 $347.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,078 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess