EN
  • EN
  • DE

FTR-F1CA005V

Part No FTR-F1CA005V
Manufacturer FCI connector
Catalog Relays
Description General Purpose Relays Low Profile 5VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category General Purpose Relays
Manufacturer FCL Components
Product Type Power Relays
Type Low Profile
Coil Voltage 5 VDC
Contact Form 2 Form C (DPDT-NO, NC)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 400 VAC, 300 VDC
Ultra Librarian 3D Model Ultra Librarian FTR-F1CA005V CAD Model

Description

  • Low profile (height: 16.5mm)
  • DPST/DPDT 5A
  • High insulation(due to its reinforced insulation construction)Insulation Distance (between coil and contacts): 8mm min.Dielectric strength : 5,000 VACSurge strength :10,000 V
  • Pin configuration compatible to VB
  • UL, CSA, VDE, CQC recognized
  • RoHS compliant (Please see page 6 for more information)

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5811
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 50A 12V
Lowest to $73.9293
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1289 $51.0936
58+ $1.7468 $101.3144
89+ $1.6922 $150.6058
123+ $1.6376 $201.4248
158+ $1.5830 $250.1140
212+ $1.4193 $300.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess