EN
  • EN
  • DE

TNR5C221K-T

Part No TNR5C221K-T
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374640-TNR5C221K-T
Ultra Librarian 3D Model Ultra Librarian TNR5C221K-T CAD Model

Description

The TNR5C221K-T is a transient voltage suppressor (TVS) varistor used to protect electronic circuits from voltage surges and transient events. The "-T" likely indicates it is taped for automated assembly. It's designed to safeguard sensitive components against electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power Supplies: Used to protect against voltage spikes and surges in various power supply designs.
  • Industrial Control Systems: Safeguards sensitive control circuitry in industrial environments from transient voltages.
  • Consumer Electronics: Protects devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications Equipment: Provides protection for communication lines and equipment.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes.

Features

  • High Surge Current Capability: Able to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Wide Operating Voltage Range: Suitable for various voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Taped for Automated Assembly: Facilitates high-volume manufacturing by enabling automatic placement on circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Improved Manufacturing Efficiency: The taped version reduces assembly time and cost in high-volume production.

The TNR5C221K-T varistor is constructed using a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, it rapidly decreases its resistance, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Varistor Voltage: Typically around 220V (this can vary slightly depending on the manufacturer)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical)
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The robust design and reliable performance of the TNR5C221K-T, combined with its suitability for automated assembly, make it a popular choice for surge protection in a wide array of electronic applications.

You May Also Be Interested in

Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess