EN
  • EN
  • DE

ASB-6355-SR16-GLB

Part No ASB-6355-SR16-GLB
Manufacturer Digi International
Catalog Miscellaneous
Description 6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Gateways, Routers
Mfr Digi
Series 6350-SR
Package Box
Function Router
Modulation or Protocol EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS
Frequency 700MHz, 960MHz, 1.575GHz, 2.7GHz
Applications LTE
Interface Ethernet, USB
Base Product Number ASB-6355
REACH Status REACH Unaffected
Other Names 602-ASB-6355-SR16-GLB
Standard Package 5
Win Source Part Number 1173411-ASB-6355-SR16-GLB
Ultra Librarian 3D Model Ultra Librarian ASB-6355-SR16-GLB CAD Model

Description

The ASB-6355-SR16-GLB is a router for LTE applications with a frequency range of 700MHz, 960MHz, 1.575GHz, and 2.7GHz.

  • Frequency: 700MHz, 960MHz, 1.575GHz, 2.7GHz
  • Interface: Ethernet and USB
  • Package: Box
  • Standard Package: 5
  • Series: 6350-SR
  • Manufacturer: Digi
  • Part Number: 1173411
  • Modulation/Protocol: EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS
  • REACH: Unaffected

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess