EN
  • EN
  • DE

ZETA-NLP-LTE1 (EU) STARTER KIT

Part No ZETA-NLP-LTE1 (EU) STARTER KIT
Manufacturer Siretta Ltd
Catalog Miscellaneous
Description ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Gateways, Routers
Mfr Siretta Ltd
Package Box
Function Modem
Modulation or Protocol EDGE, GPRS, GSM, LTE, UMTS, WCDMA
Frequency 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz
Applications General Purpose
Interface RS-232, USB
Sensitivity -101dBm
Power - Output 33dBm
Data Rate (Max) 10Mbps
Base Product Number ZETA-NLP
ECCN 5A991B2
HTSUS 8517.62.0090
Other Names 61054,1679-ZETA-NLP-LTE1(EU)STARTERKIT
Standard Package 1
Win Source Part Number 1210373-ZETA-NLP-LTE1 (EU) STARTER KIT
Ultra Librarian 3D Model Ultra Librarian ZETA-NLP-LTE1 (EU) STARTER KIT CAD Model

Description

The 1210373-ZETA-NLP-LTE1 (EU) STARTER KIT is a networking solution that serves as a modem with a frequency range of 700MHz to 2.6GHz.

  • Function: Modem
  • Frequency Range: 700MHz to 2.6GHz
  • Package: Box
  • Interface: RS-232 and USB
  • Power Output: 33dBm
  • Sensitivity: -101dBm
  • Maximum Data Rate: 10Mbps
  • Modulations/Protocols: EDGE, GPRS, GSM, LTE, UMTS, and WCDMA
  • Manufacturer: Siretta Ltd
  • ECCN: 5A991B2

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess