EN
  • EN
  • DE

TIBPAL16R6-25CN

Part No TIBPAL16R6-25CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 25 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TIBPAL16
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365910-TIBPAL16R6-25CN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-25CN CAD Model

Description

Product Overview: TIBPAL16R6-25CN

The TIBPAL16R6-25CN is a high-performance programmable array logic (PAL) device manufactured by Texas Instruments, a leader in semiconductor solutions. This device is designed to offer a flexible and efficient solution for implementing combinational and sequential logic functions in various digital applications. The TIBPAL16R6-25CN is part of the Texas Instruments Bipolar PAL series, which is renowned for its speed and reliability.

Key Features

  • High-Speed Performance: With a 25ns maximum propagation delay, the TIBPAL16R6-25CN ensures rapid signal processing, making it ideal for high-speed applications.
  • Programmable Logic: The device features a matrix of AND gates that are programmable, allowing the user to configure specific logic functions to meet their design requirements.
  • Flexibility: It offers a versatile solution with 10 outputs that can be configured either as registered or combinatorial, providing designers with the flexibility to address a wide range of logic design challenges.
  • Pin-Compatible: This PAL device is pin-compatible with a wide range of other PAL devices, ensuring easy integration into existing designs without the need for board re-layout.
  • Reliability: Built with Texas Instruments' proven bipolar technology, the TIBPAL16R6-25CN is designed for high-reliability applications.

Applications

The TIBPAL16R6-25CN is well-suited for various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Data communication equipment
  • Complex state machines
  • Custom logic circuits

Technical Specifications

Parameter Value
Propagation Delay (Max) 25ns
Operating Temperature 0°C to 70°C
Supply Voltage 5V ± 10%
Package 24-Pin DIP

The TIBPAL16R6-25CN is a testament to Texas Instruments' commitment to providing innovative and high-quality components for the electronics industry. Its combination of speed, flexibility, and reliability makes it a preferred choice for designers looking to create efficient and robust digital systems.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Altera
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess