Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267629-PAJ7620F2
Ultra Librarian 3D Model Ultra Librarian PAJ7620F2 CAD Model

Description

The PAJ7620F2 is a gesture recognition sensor designed to detect a variety of hand gestures. This sensor is used for human-machine interfaces, providing a contactless way to control devices. It's a low-power device, making it suitable for battery-powered applications.

Applications:

  • Smart TVs: Enables users to navigate menus and control volume with hand gestures.
  • Gaming consoles: Allows for interactive gaming experiences using gesture control.
  • Home appliances: Provides contactless control of devices such as lighting, thermostats, and audio systems.
  • Automotive infotainment systems: Enables drivers to control media playback and navigation without touching the screen.
  • Public kiosks: Offers a hygienic and intuitive way for users to interact with information displays.
  • Wearable devices: Used in smartwatches and fitness trackers for gesture-based control.

Features:

  • Nine gesture recognition: Supports up to nine different hand gestures.
  • Built-in proximity detection: Detects the presence of a hand near the sensor.
  • Low power consumption: Suitable for battery-powered applications.
  • I2C interface: Communicates with a microcontroller or processor using a standard I2C interface.
  • Ambient light suppression: Filters out ambient light to improve gesture recognition accuracy.
  • Adjustable sensitivity: Allows for customization of gesture recognition sensitivity.

Benefits:

  • Enhanced user experience: Provides a natural and intuitive way for users to interact with devices.
  • Contactless control: Eliminates the need to touch surfaces, improving hygiene.
  • Increased safety: Allows drivers to control automotive systems without taking their eyes off the road.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified integration: Standard I2C interface simplifies integration with existing systems.
  • Improved accuracy: Ambient light suppression ensures reliable gesture recognition in various lighting conditions.

Additional Details:

The PAJ7620F2 sensor recognizes gestures such as up, down, left, right, forward, backward, clockwise, counterclockwise, and wave. It operates on a supply voltage of 2.8V to 3.3V. The detection range is typically within 5-10 cm, but may vary depending on environmental conditions and the size of the hand. It requires an external microcontroller or processor to process the gesture data and control the target device. The sensor is available in a small SMD package, making it easy to integrate into compact designs. Detailed information about the gesture recognition algorithm, sensitivity settings, and I2C communication protocol can be found in the product datasheet and application notes.

You May Also Be Interested in

Others
Lowest to $0.4165
ECAD model for MCD2926
Others
Need more? Email Us
ECAD model for MCB0805G601PT
Others
Lowest to $65.9763
ECAD model for MCD8825B
Others
Need more? Email Us
ECAD model for MCD8825
Texas Instruments
HD ANALOG-INPUT POWER STAGE
Need more? Email Us
ECAD model for HPA01202BDKDR
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
ECAD model for 606075
Others
Need more? Email Us
ECAD model for MC-7943-E1
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Others
Lowest to $0.3506
ECAD model for MCA9124AST1-T-1.8V

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention