Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 79973-BI802
Ultra Librarian 3D Model Ultra Librarian BI802 CAD Model

Description

BI802 Linear Potentiometer

The BI802 is a linear potentiometer created for applications demanding linear resistance adjustments. Its precision and robust design make it suitable for industrial and academic environments.

  • Applications:
  • Linear actuators
  • Robotics
  • Measurement systems
  • Automation equipment
  • Features & Benefits:
  • Linear resistance characteristics
  • High repeatability and accuracy
  • Durable and reliable for long-term use
  • Ease of integration with existing systems
  • Additional Details:
  • Maximum resistance: 10k ohms
  • Shaft type: Slotted
  • Contact resistance variation: 1% max

You May Also Be Interested in

Essentra Components
MOUNTING BUTTON 0.640" NYLON BLK
Need more? Email Us
ECAD model for MMB-250-01BK
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 1PL / Fuse Drawer
Need more? Email Us
ECAD model for 4301.1214.14
Phoenix Contact
LABEL SHEET
Need more? Email Us
ECAD model for 5032497
Amphenol Sine Systems Corp
SMARTCARD ACCY PLASTIC BEZEL BLK
Need more? Email Us
ECAD model for C702 N11141 E2
Samtec Inc.
ASP
Lowest to $122.0485
ECAD model for ASP-103614-09
Brady Corporation
B401 7X10 RED/BLK/WHT DANGER
Need more? Email Us
ECAD model for 22121
Essentra Components
OPT FIBER SUPT BASE W/ADH
Need more? Email Us
ECAD model for OFSB-4-85-01A
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE FFC
Need more? Email Us
ECAD model for PCA1485U/10/F2,005
Maxim Integrated
ECONOSCILLATOR/DIV 100MHZ TO92-3
Need more? Email Us
ECAD model for DS1065T-100

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention